RES 649Kohm .25W 1% 0603 SMD
649 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 649K OHM 1% 1/3W 0603
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0603649KFKEAHP | CRCW0603649KFKEAHP-ND | CRCW0603649KFKEAHP |
| Product Name | RES 649K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | |
| Resistance Range | 649000 ohms | 649000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.3330 watts | 0.3330 to 0.3333 watts |
| Configuration | Single Resistor |