Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603649KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603649KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603649KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603649KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-649KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KHDKR-ND
Chip Resistor - Surface Mount 541-649KHDKR-ND
649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KHCT-ND
Chip Resistor - Surface Mount 541-649KHCT-ND
649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KHTR-ND
Chip Resistor - Surface Mount 541-649KHTR-ND
649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 649K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3993
Res, Thick Film, 649K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3993
RES, THICK FILM, 649K, 1%, 0.1W, 0603, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 649K, 1%, 0.1W, 0603, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 649K, 1%, 0.1W, 0603; Resistance Vishay - 52K8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649K, 1%, 0.1W, 0603; Resistance Vishay
52K8667
Res, Thick Film, 649K, 1%, 0.1W, 0603; Resistance Vishay 52K8667
RES, THICK FILM, 649K, 1%, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 649K, 1%, 0.1W, 0603; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603649KFKEA 541-649KHDKR-ND 42K3993 52K8667
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:649kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 649K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 649K, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details