Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 63.4Kohms 1% CRCW060363K4FKEB

Description
Thick Film Resistors - SMD 1/10watt 63.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 63.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 63.4Kohms 1% - CRCW060363K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 63.4Kohms 1%
CRCW060363K4FKEB
Thick Film Resistors - SMD 1/10watt 63.4Kohms 1% CRCW060363K4FKEB
Thick Film Resistors - SMD 1/10watt 63.4Kohms 1%

Thick Film Resistors - SMD 1/10watt 63.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060363K4FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060363K4FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060363K4FKEBCT-ND
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060363K4FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060363K4FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060363K4FKEBDKR-ND
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060363K4FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060363K4FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060363K4FKEBTR-ND
63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060363K4FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060363K4FKEB
Chip Resistor - Surface Mount CRCW060363K4FKEB
RES SMD 63.4K OHM 1% 1/10W 0603

RES SMD 63.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 63.4Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63.4Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3051
Res, 63.4Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3051
RES, 63.4KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 63.4KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW060363K4FKEB 541-CRCW060363K4FKEBCT-ND CRCW060363K4FKEB 33AK3051
Product Name Thick Film Resistors - SMD 1/10watt 63.4Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 63.4Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 63400 ohms 63400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details