Vishay Precision Group Res, Thick Film, 63K4, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW060363K4FKEA.

Description
RES, THICK FILM, 63K4, 1%, 0.1W, 0603, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 63K4, 1%, 0.1W, 0603, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 63K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 25AC7575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
25AC7575
Res, Thick Film, 63K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 25AC7575
RES, THICK FILM, 63K4, 1%, 0.1W, 0603, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.1W, 0603, REEL; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3100
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3100
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7575 24W3100
Product Name Res, Thick Film, 63K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers