Vishay Precision Group Chip Resistor - Surface Mount CRCW0603634RFKTA

Description
RES SMD 634 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 634 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603634RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603634RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603634RFKTADKR-ND
RES SMD 634 OHM 1% 1/10W 0603

RES SMD 634 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603634RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603634RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603634RFKTACT-ND
RES SMD 634 OHM 1% 1/10W 0603

RES SMD 634 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603634RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603634RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603634RFKTATR-ND
634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 634ohms 1% - CRCW0603634RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 634ohms 1%
CRCW0603634RFKTA
Thick Film Resistors - SMD 1/10watt 634ohms 1% CRCW0603634RFKTA
Thick Film Resistors - SMD 1/10watt 634ohms 1%

Thick Film Resistors - SMD 1/10watt 634ohms 1%

Supplier's Site
Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4319
Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4319
RES, THICK FILM, 634R, 1%, 0.1W, 0603, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 634R, 1%, 0.1W, 0603, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603634RFKTADKR-ND CRCW0603634RFKTA 07J4319
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 634ohms 1% Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details