Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 634 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603634RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 634 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 634 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 634 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3103 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 634 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3103
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 634 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3103
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 634 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 634 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3103
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 634 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details