Vishay Precision Group CRCW0603634RFKEA CRCW0603634RFKEA

Description
CRCW0603634RFKEA
Request a Quote Datasheet
Description
CRCW0603634RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603634RFKEA - CRCW0603634RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603634RFKEA
CRCW0603634RFKEA
CRCW0603634RFKEA CRCW0603634RFKEA
CRCW0603634RFKEA

CRCW0603634RFKEA

Supplier's Site
Automotive SMD 0.1W 75V Resistor - 52-CRCW0603634RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 75V Resistor
52-CRCW0603634RFKEA
Automotive SMD 0.1W 75V Resistor 52-CRCW0603634RFKEA
0603 634R 1% 0.1W Thick Film Resistor, SMD, 75V, AEC-Q200 Product overview: CRCW0603634RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603634RFKEA can be used for catalog matching and distributor lookup.

0603 634R 1% 0.1W Thick Film Resistor, SMD, 75V, AEC-Q200 Product overview: CRCW0603634RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603634RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-634HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634HDKR-ND
Chip Resistor - Surface Mount 541-634HDKR-ND
634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634HCT-ND
Chip Resistor - Surface Mount 541-634HCT-ND
634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634HTR-ND
Chip Resistor - Surface Mount 541-634HTR-ND
634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 634R, 1%, 0.1W, 0603; Resistance Vishay - 52K8663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.1W, 0603; Resistance Vishay
52K8663
Res, Thick Film, 634R, 1%, 0.1W, 0603; Resistance Vishay 52K8663
RES, THICK FILM, 634R, 1%, 0.1W, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.1W, 0603; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 19K6081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay
19K6081
Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay 19K6081
RES, THICK FILM, 634R, 1%, 0.1W, 0603, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.1W, 0603, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603634RFKEA 52-CRCW0603634RFKEA 541-634HDKR-ND 52K8663 19K6081
Product Name CRCW0603634RFKEA Automotive SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 634R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 634R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details