Vishay Precision Group RES 634K OHM 1/10W 1% 0603 SMD CRCW0603634KFKTA

Description
RES 634Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 634Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634K OHM 1/10W 1% 0603 SMD - CRCW0603634KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/10W 1% 0603 SMD
CRCW0603634KFKTA
RES 634K OHM 1/10W 1% 0603 SMD CRCW0603634KFKTA
RES 634Kohm 1/10W 1% 0603 SMD

RES 634Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603634KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603634KFKTA-ND
Chip Resistor - Surface Mount CRCW0603634KFKTA-ND
634 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 634Kohm, 100Mw, 1%; Resistance Vishay - 07J4322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 634Kohm, 100Mw, 1%; Resistance Vishay
07J4322
Resistor, Thick Film, 634Kohm, 100Mw, 1%; Resistance Vishay 07J4322
RESISTOR, THICK FILM, 634KOHM, 100mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 634KOHM, 100mW, 1%; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603634KFKTA CRCW0603634KFKTA-ND 07J4322
Product Name RES 634K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 634Kohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 634000 ohms 634000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details