Vishay Intertechnology, Inc. RES, 0603, SMD, 1%, TKF 634K CRCW06036343FRT1

Description
RES, 0603, SMD, 1%, TKF 634K
Request a Quote
Description
RES, 0603, SMD, 1%, TKF 634K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, SMD, 1%, TKF 634K - CRCW06036343FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, SMD, 1%, TKF 634K
CRCW06036343FRT1
RES, 0603, SMD, 1%, TKF 634K CRCW06036343FRT1
RES, 0603, SMD, 1%, TKF 634K

RES, 0603, SMD, 1%, TKF 634K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036343FRT1
Product Name RES, 0603, SMD, 1%, TKF 634K
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers