Vishay Intertechnology, Inc. RES, SMD, 634K, 1%, .06W, 0603 CRCW06036343FRT

Description
RES, SMD, 634K, 1%, .06W, 0603
Request a Quote
Description
RES, SMD, 634K, 1%, .06W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 634K, 1%, .06W, 0603 - CRCW06036343FRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 634K, 1%, .06W, 0603
CRCW06036343FRT
RES, SMD, 634K, 1%, .06W, 0603 CRCW06036343FRT
RES, SMD, 634K, 1%, .06W, 0603

RES, SMD, 634K, 1%, .06W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036343FRT
Product Name RES, SMD, 634K, 1%, .06W, 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details