Vishay Intertechnology, Inc. RES, 63.4K OHM, 1/10W, 1% 0603 PKG CRCW06036342FRT1

Description
RES, 63.4Kohm, 1/10W, 1% 0603 PKG
Request a Quote
Description
RES, 63.4Kohm, 1/10W, 1% 0603 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 63.4K OHM, 1/10W, 1% 0603 PKG - CRCW06036342FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 63.4K OHM, 1/10W, 1% 0603 PKG
CRCW06036342FRT1
RES, 63.4K OHM, 1/10W, 1% 0603 PKG CRCW06036342FRT1
RES, 63.4Kohm, 1/10W, 1% 0603 PKG

RES, 63.4Kohm, 1/10W, 1% 0603 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036342FRT1
Product Name RES, 63.4K OHM, 1/10W, 1% 0603 PKG
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details