Vishay Intertechnology, Inc. RES, SMD, 6.34K OHM, .5%, 1/10W, RMF CRCW06036341FRT6

Description
RES, SMD, 6.34Kohm, .5%, 1/10W, RMF
Request a Quote
Description
RES, SMD, 6.34Kohm, .5%, 1/10W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 6.34K OHM, .5%, 1/10W, RMF - CRCW06036341FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 6.34K OHM, .5%, 1/10W, RMF
CRCW06036341FRT6
RES, SMD, 6.34K OHM, .5%, 1/10W, RMF CRCW06036341FRT6
RES, SMD, 6.34Kohm, .5%, 1/10W, RMF

RES, SMD, 6.34Kohm, .5%, 1/10W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036341FRT6
Product Name RES, SMD, 6.34K OHM, .5%, 1/10W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details