Thick Film Resistors - SMD 1/10watt 62ohms 5%
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,62Ohms,75WV,5+
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060362R0JNTA | CRCW060362R0JNTA-ND | 99K1393 |
| Product Name | Thick Film Resistors - SMD 1/10watt 62ohms 5% | Chip Resistor - Surface Mount | Resistor,metal Glaze,62Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603 |
| Resistance Range | 62 ohms | 62 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |