Vishay Precision Group RES 62 OHM 1/10W 5% 0603 SMD CRCW060362R0JNEA

Description
RES 62ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/10W 5% 0603 SMD - CRCW060362R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/10W 5% 0603 SMD
CRCW060362R0JNEA
RES 62 OHM 1/10W 5% 0603 SMD CRCW060362R0JNEA
RES 62ohm 1/10W 5% 0603 SMD

RES 62ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-62GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62GCT-ND
Chip Resistor - Surface Mount 541-62GCT-ND
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62GDKR-ND
Chip Resistor - Surface Mount 541-62GDKR-ND
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62GTR-ND
Chip Resistor - Surface Mount 541-62GTR-ND
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 62R, 5%, 0.1W, 0603; Resistance Vishay - 89M6788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 5%, 0.1W, 0603; Resistance Vishay
89M6788
Res, Thick Film, 62R, 5%, 0.1W, 0603; Resistance Vishay 89M6788
RES, THICK FILM, 62R, 5%, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 62R, 5%, 0.1W, 0603; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060362R0JNEA 541-62GCT-ND 89M6788
Product Name RES 62 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 62R, 5%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details