Vishay Precision Group Chip Resistor - Surface Mount CRCW060362R0FKTA

Description
62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060362R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060362R0FKTA-ND
Chip Resistor - Surface Mount CRCW060362R0FKTA-ND
62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 62ohms 1% - CRCW060362R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 62ohms 1%
CRCW060362R0FKTA
Thick Film Resistors - SMD 1/10watt 62ohms 1% CRCW060362R0FKTA
Thick Film Resistors - SMD 1/10watt 62ohms 1%

Thick Film Resistors - SMD 1/10watt 62ohms 1%

Supplier's Site
Thick Film Resistor, 62 Ohm, 100Mw, 1%; Resistance Vishay - 07J4314 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 62 Ohm, 100Mw, 1%; Resistance Vishay
07J4314
Thick Film Resistor, 62 Ohm, 100Mw, 1%; Resistance Vishay 07J4314
THICK FILM RESISTOR, 62 OHM, 100mW, 1%; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

THICK FILM RESISTOR, 62 OHM, 100mW, 1%; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060362R0FKTA-ND CRCW060362R0FKTA 07J4314
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 62ohms 1% Thick Film Resistor, 62 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details