Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060362K0JNEB

Description
62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060362K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060362K0JNEB-ND
Chip Resistor - Surface Mount CRCW060362K0JNEB-ND
62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060362K0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060362K0JNEB
Chip Resistor - Surface Mount CRCW060362K0JNEB
RES SMD 62K OHM 5% 1/10W 0603

RES SMD 62K OHM 5% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603 200 62K 5% Et5 E3 Rohs Compliant Vishay - 48P9646 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 62K 5% Et5 E3 Rohs Compliant Vishay
48P9646
D11/crcw0603 200 62K 5% Et5 E3 Rohs Compliant Vishay 48P9646
D11/CRCW0603 200 62K 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 62K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW060362K0JNEB-ND CRCW060362K0JNEB 48P9646
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603 200 62K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details