Vishay Precision Group Chip Resistor - Surface Mount CRCW060362K0FKEA

Description
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-62.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KHDKR-ND
Chip Resistor - Surface Mount 541-62.0KHDKR-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KHCT-ND
Chip Resistor - Surface Mount 541-62.0KHCT-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KHTR-ND
Chip Resistor - Surface Mount 541-62.0KHTR-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790614
Surface Mount Resistors 6790614
Vishay CRCW060362K0FKEA

Vishay CRCW060362K0FKEA

Supplier's Site
Surface Mount Resistors - 1694446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694446
Surface Mount Resistors 1694446
Vishay CRCW060362K0FKEA

Vishay CRCW060362K0FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW060362K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW060362K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060362K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060362K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060362K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW060362K0FKEA
RES SMD 62K OHM 1% 1/10W 0603

RES SMD 62K OHM 1% 1/10W 0603

Supplier's Site
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 62kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060362K0FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 62kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060362K0FKEA
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 62kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060362K0FKEA
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 62kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 62kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW060362K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060362K0FKEA
Chip Resistor - Surface Mount CRCW060362K0FKEA
RES SMD 62K OHM 1% 1/10W 0603

RES SMD 62K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 62K, 1%, 0.1W, 0603; Resistance Vishay - 52K8652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.1W, 0603; Resistance Vishay
52K8652
Res, Thick Film, 62K, 1%, 0.1W, 0603; Resistance Vishay 52K8652
RES, THICK FILM, 62K, 1%, 0.1W, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.1W, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 62K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8653
Res, Thick Film, 62K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8653
RES, THICK FILM, 62K, 1%, 0.1W, 0603, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.1W, 0603, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-62.0KHDKR-ND 6790614 CRCW060362K0FKEA CRCW060362K0FKEA 17930-CRCW060362K0FKEA CRCW060362K0FKEA 52K8652 52K8653
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 62kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 62K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 62K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details