Vishay Intertechnology, Inc. RES 0603 TF 6.2M 5% 1/10W CRCW0603625JRT1

Description
RES 0603 TF 6.2M 5% 1/10W
Request a Quote
Description
RES 0603 TF 6.2M 5% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0603 TF 6.2M 5% 1/10W - CRCW0603625JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0603 TF 6.2M 5% 1/10W
CRCW0603625JRT1
RES 0603 TF 6.2M 5% 1/10W CRCW0603625JRT1
RES 0603 TF 6.2M 5% 1/10W

RES 0603 TF 6.2M 5% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603625JRT1
Product Name RES 0603 TF 6.2M 5% 1/10W
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details