Vishay Precision Group Chip Resistor - Surface Mount CRCW0603620RJNEA

Description
620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-620GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620GDKR-ND
Chip Resistor - Surface Mount 541-620GDKR-ND
620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620GCT-ND
Chip Resistor - Surface Mount 541-620GCT-ND
620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620GTR-ND
Chip Resistor - Surface Mount 541-620GTR-ND
620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329589-CRCW0603620RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329589-CRCW0603620RJNEA
Resistors - Chip Resistor - Surface Mount 1329589-CRCW0603620RJNEA
Manufacturer: Vishay Dale Win Source Part Number: 1329589-CRCW0603620R JNEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 620 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-620GCT,541-620GT R,D11/CRCW0603 200 620R 5% ET1 E3,541-620GDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329589-CRCW0603620RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 620 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-620GCT,541-620GTR,D11/CRCW0603 200 620R 5% ET1 E3,541-620GDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 620 OHM 1/10W 5% 0603 SMD - CRCW0603620RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/10W 5% 0603 SMD
CRCW0603620RJNEA
RES 620 OHM 1/10W 5% 0603 SMD CRCW0603620RJNEA
RES 620ohm 1/10W 5% 0603 SMD

RES 620ohm 1/10W 5% 0603 SMD

Supplier's Site
Res, Thick Film, 620R, 5%, 0.1W, 0603; Resistance Vishay - 59M6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 5%, 0.1W, 0603; Resistance Vishay
59M6829
Res, Thick Film, 620R, 5%, 0.1W, 0603; Resistance Vishay 59M6829
RES, THICK FILM, 620R, 5%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 620R, 5%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603620RJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603620RJNEA
Resistors - Chip Resistor - Surface Mount CRCW0603620RJNEA
RES SMD 620 OHM 5% 1/10W 0603

RES SMD 620 OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603620RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603620RJNEA
Chip Resistor - Surface Mount CRCW0603620RJNEA
RES SMD 620 OHM 5% 1/10W 0603

RES SMD 620 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-620GDKR-ND 1329589-CRCW0603620RJNEA CRCW0603620RJNEA 59M6829 CRCW0603620RJNEA CRCW0603620RJNEA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 620 OHM 1/10W 5% 0603 SMD Res, Thick Film, 620R, 5%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details