Vishay Precision Group Chip Resistor - Surface Mount CRCW0603620RFKEA

Description
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-620HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620HTR-ND
Chip Resistor - Surface Mount 541-620HTR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620HDKR-ND
Chip Resistor - Surface Mount 541-620HDKR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620HCT-ND
Chip Resistor - Surface Mount 541-620HCT-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 620ohms 1% - CRCW0603620RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 620ohms 1%
CRCW0603620RFKEA
Thick Film Resistors - SMD 1/10watt 620ohms 1% CRCW0603620RFKEA
Thick Film Resistors - SMD 1/10watt 620ohms 1%

Thick Film Resistors - SMD 1/10watt 620ohms 1%

Supplier's Site
Automotive 75V 0.1W Resistor - 52-CRCW0603620RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 0.1W Resistor
52-CRCW0603620RFKEA
Automotive 75V 0.1W Resistor 52-CRCW0603620RFKEA
0603 Thick Film Resistor, 620R, 1%, 75V, 0.1W, AEC-Q200 Product overview: CRCW0603620RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603620RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 620R, 1%, 75V, 0.1W, AEC-Q200 Product overview: CRCW0603620RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603620RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790605
Surface Mount Resistors 6790605
Vishay CRCW0603620RFKEA

Vishay CRCW0603620RFKEA

Supplier's Site
Surface Mount Resistors - 1694444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694444
Surface Mount Resistors 1694444
Vishay CRCW0603620RFKEA

Vishay CRCW0603620RFKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 620 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 620 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603620RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603620RFKEA
Chip Resistor - Surface Mount CRCW0603620RFKEA
RES SMD 620 OHM 1% 1/10W 0603

RES SMD 620 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603620RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603620RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603620RFKEA
RES SMD 620 OHM 1% 1/10W 0603

RES SMD 620 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8659
Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8659
RES, THICK FILM, 620R, 1%, 0.1W, 0603, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.1W, 0603, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Vishay - 52K8658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Vishay
52K8658
Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Vishay 52K8658
RES, THICK FILM, 620R, 1%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-620HTR-ND CRCW0603620RFKEA 52-CRCW0603620RFKEA 6790605 CRCW0603620RFKEA CRCW0603620RFKEA 52K8659 52K8658
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 620ohms 1% Automotive 75V 0.1W Resistor Surface Mount Resistors Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 620R, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 620R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details