Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603620KJNTA

Description
620 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603620KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603620KJNTA-ND
Chip Resistor - Surface Mount CRCW0603620KJNTA-ND
620 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, SMT, 0603, 620K, +/-5%, +/-200PPM, THK FILM, T/R MARKED - CRCW0603620KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, SMT, 0603, 620K, +/-5%, +/-200PPM, THK FILM, T/R MARKED
CRCW0603620KJNTA
RESISTOR, SMT, 0603, 620K, +/-5%, +/-200PPM, THK FILM, T/R MARKED CRCW0603620KJNTA
RESISTOR, SMT, 0603, 620K, +/-5%, +/-200PPM, THK FILM, T/R MARKED

RESISTOR, SMT, 0603, 620K, +/-5%, +/-200PPM, THK FILM, T/R MARKED

Supplier's Site
Crcw0603 620K 5% 200 Rt1 Rohs Compliant Vishay - 48P9653 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 620K 5% 200 Rt1 Rohs Compliant Vishay
48P9653
Crcw0603 620K 5% 200 Rt1 Rohs Compliant Vishay 48P9653
CRCW0603 620K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 620K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603620KJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603620KJNTA
Chip Resistor - Surface Mount CRCW0603620KJNTA
RES SMD 620K OHM 5% 1/10W 0603

RES SMD 620K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603620KJNTA-ND CRCW0603620KJNTA 48P9653 CRCW0603620KJNTA
Product Name Chip Resistor - Surface Mount RESISTOR, SMT, 0603, 620K, +/-5%, +/-200PPM, THK FILM, T/R MARKED Crcw0603 620K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details