Vishay Precision Group Chip Resistor - Surface Mount CRCW0603620KFKTA

Description
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603620KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603620KFKTA-ND
Chip Resistor - Surface Mount CRCW0603620KFKTA-ND
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603620KFKTA - CRCW0603620KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603620KFKTA
CRCW0603620KFKTA
CRCW0603620KFKTA CRCW0603620KFKTA
CRCW0603620KFKTA

CRCW0603620KFKTA

Supplier's Site
Resistor, Thick Film, 620Kohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J4317 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 620Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J4317
Resistor, Thick Film, 620Kohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J4317
RESISTOR, THICK FILM, 620KOHM, 100mW, 1%, FULL REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 620KOHM, 100mW, 1%, FULL REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603620KFKTA-ND CRCW0603620KFKTA 07J4317
Product Name Chip Resistor - Surface Mount CRCW0603620KFKTA Resistor, Thick Film, 620Kohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details