Vishay Precision Group Chip Resistor - Surface Mount CRCW0603620KFKEBC

Description
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603620KFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603620KFKEBC-ND
Chip Resistor - Surface Mount CRCW0603620KFKEBC-ND
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 620K 1% Et5 E3 Rohs Compliant Vishay - 59AC2998 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 620K 1% Et5 E3 Rohs Compliant Vishay
59AC2998
D11/crcw0603-C 100 620K 1% Et5 E3 Rohs Compliant Vishay 59AC2998
D11/CRCW0603-C 100 620K 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 620K 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0603620KFKEBC-ND 59AC2998
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 620K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details