Vishay Precision Group Thick Film Resistors - SMD 1/10watt 620Kohms 1% CRCW0603620KFKEA

Description
Thick Film Resistors - SMD 1/10watt 620Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 620Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 620Kohms 1% - CRCW0603620KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 620Kohms 1%
CRCW0603620KFKEA
Thick Film Resistors - SMD 1/10watt 620Kohms 1% CRCW0603620KFKEA
Thick Film Resistors - SMD 1/10watt 620Kohms 1%

Thick Film Resistors - SMD 1/10watt 620Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-620KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KHDKR-ND
Chip Resistor - Surface Mount 541-620KHDKR-ND
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KHCT-ND
Chip Resistor - Surface Mount 541-620KHCT-ND
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620KHTR-ND
Chip Resistor - Surface Mount 541-620KHTR-ND
620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Vishay - 52K8656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Vishay
52K8656
Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Vishay 52K8656
RES, THICK FILM, 620K, 1%, 0.1W, 0603; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 620K, 1%, 0.1W, 0603; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 620K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620K, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4523
Res, Thick Film, 620K, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4523
RES, THICK FILM, 620K, 1%, 0.1W, 0603, REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620K, 1%, 0.1W, 0603, REEL; Resistance:620kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603620KFKEA 541-620KHDKR-ND 52K8656 43C4523
Product Name Thick Film Resistors - SMD 1/10watt 620Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 620K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 620K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 620000 ohms 620000 ohms 620000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details