Vishay Precision Group Chip Resistor - Surface Mount CRCW060361R9FKTA

Description
RES SMD 61.9 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 61.9 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060361R9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060361R9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060361R9FKTADKR-ND
RES SMD 61.9 OHM 1% 1/10W 0603

RES SMD 61.9 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060361R9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060361R9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060361R9FKTATR-ND
61.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

61.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060361R9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060361R9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060361R9FKTACT-ND
RES SMD 61.9 OHM 1% 1/10W 0603

RES SMD 61.9 OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060361R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060361R9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060361R9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:61.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:61.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 61R9, 1%, 0.1W, 0603; Resistance Vishay - 01C8214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61R9, 1%, 0.1W, 0603; Resistance Vishay
01C8214
Res, Thick Film, 61R9, 1%, 0.1W, 0603; Resistance Vishay 01C8214
RES, THICK FILM, 61R9, 1%, 0.1W, 0603; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 61R9, 1%, 0.1W, 0603; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060361R9FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060361R9FKTA
Resistors - Chip Resistor - Surface Mount CRCW060361R9FKTA
RES SMD 61.9 OHM 1% 1/10W 0603

RES SMD 61.9 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060361R9FKTADKR-ND CRCW060361R9FKTA 01C8214 CRCW060361R9FKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:61.9ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 61R9, 1%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details