Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060361R9FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3093
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3093
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 61.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3093
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 61.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details