Vishay Precision Group Chip Resistor - Surface Mount CRCW060361K9FKTA

Description
RES SMD 61.9K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 61.9K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060361K9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060361K9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060361K9FKTADKR-ND
RES SMD 61.9K OHM 1% 1/10W 0603

RES SMD 61.9K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060361K9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060361K9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060361K9FKTATR-ND
61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060361K9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060361K9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060361K9FKTACT-ND
RES SMD 61.9K OHM 1% 1/10W 0603

RES SMD 61.9K OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW060361K9FKTA - CRCW060361K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060361K9FKTA
CRCW060361K9FKTA
CRCW060361K9FKTA CRCW060361K9FKTA
CRCW060361K9FKTA

CRCW060361K9FKTA

Supplier's Site
Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay - 50B2287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay
50B2287
Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay 50B2287
RES, THICK FILM, 61K9, 1%, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 61K9, 1%, 0.1W, 0603; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060361K9FKTADKR-ND CRCW060361K9FKTA 50B2287
Product Name Chip Resistor - Surface Mount CRCW060361K9FKTA Res, Thick Film, 61K9, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details