Vishay Intertechnology, Inc. RES D, 0603, 619.00 OHM, 1.00%, 1/10W, YES CRCW0603619RFKEB

Description
RES D, 0603, 619.00ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet
Description
RES D, 0603, 619.00ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D, 0603, 619.00 OHM, 1.00%, 1/10W, YES - CRCW0603619RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D, 0603, 619.00 OHM, 1.00%, 1/10W, YES
CRCW0603619RFKEB
RES D, 0603, 619.00 OHM, 1.00%, 1/10W, YES CRCW0603619RFKEB
RES D, 0603, 619.00ohm, 1.00%, 1/10W, YES

RES D, 0603, 619.00ohm, 1.00%, 1/10W, YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603619RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603619RFKEB-ND
Chip Resistor - Surface Mount CRCW0603619RFKEB-ND
619 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603619RFKEB CRCW0603619RFKEB-ND
Product Name RES D, 0603, 619.00 OHM, 1.00%, 1/10W, YES Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers