Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603619RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3095
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3095
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3935
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3935
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 619 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3095
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 619 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details