Vishay Intertechnology, Inc. RES CHIP 6M19 1% 1/16W 0603 TF CRCW06036194FRT1

Description
RES CHIP 6M19 1% 1/16W 0603 TF
Request a Quote
Description
RES CHIP 6M19 1% 1/16W 0603 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 6M19 1% 1/16W 0603 TF - CRCW06036194FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 6M19 1% 1/16W 0603 TF
CRCW06036194FRT1
RES CHIP 6M19 1% 1/16W 0603 TF CRCW06036194FRT1
RES CHIP 6M19 1% 1/16W 0603 TF

RES CHIP 6M19 1% 1/16W 0603 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036194FRT1
Product Name RES CHIP 6M19 1% 1/16W 0603 TF
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details