Vishay Intertechnology, Inc. RESISTOR, 6.19K, 1%, 1/10W CRCW06036191F100

Description
RESISTOR, 6.19K, 1%, 1/10W
Request a Quote
Description
RESISTOR, 6.19K, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 6.19K, 1%, 1/10W - CRCW06036191F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 6.19K, 1%, 1/10W
CRCW06036191F100
RESISTOR, 6.19K, 1%, 1/10W CRCW06036191F100
RESISTOR, 6.19K, 1%, 1/10W

RESISTOR, 6.19K, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036191F100
Product Name RESISTOR, 6.19K, 1%, 1/10W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details