Vishay Intertechnology, Inc. RES 0603 6.19K OHM 1/16W 1% CRCW06036191F

Description
RES 0603 6.19Kohm 1/16W 1%
Request a Quote
Description
RES 0603 6.19Kohm 1/16W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0603 6.19K OHM 1/16W 1% - CRCW06036191F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0603 6.19K OHM 1/16W 1%
CRCW06036191F
RES 0603 6.19K OHM 1/16W 1% CRCW06036191F
RES 0603 6.19Kohm 1/16W 1%

RES 0603 6.19Kohm 1/16W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036191F
Product Name RES 0603 6.19K OHM 1/16W 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers