Vishay Precision Group Chip Resistor - Surface Mount CRCW060360R4FKEAC

Description
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5507-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5507-2-ND
Chip Resistor - Surface Mount 541-5507-2-ND
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5507-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5507-1-ND
Chip Resistor - Surface Mount 541-5507-1-ND
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5507-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5507-6-ND
Chip Resistor - Surface Mount 541-5507-6-ND
60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

60.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060360R4FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060360R4FKEAC
Chip Resistor - Surface Mount CRCW060360R4FKEAC
RES 60.4 OHM 1% 1/10W 0603

RES 60.4 OHM 1% 1/10W 0603

Supplier's Site Datasheet
D11/crcw0603-C 100 60R4 1% Et1 E3 Rohs Compliant Vishay - 59AC2974 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 60R4 1% Et1 E3 Rohs Compliant Vishay
59AC2974
D11/crcw0603-C 100 60R4 1% Et1 E3 Rohs Compliant Vishay 59AC2974
D11/CRCW0603-C 100 60R4 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 60R4 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-5507-2-ND CRCW060360R4FKEAC 59AC2974
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D11/crcw0603-C 100 60R4 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details