Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060360R4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3933
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3933
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3089
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3089
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3933
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers