Vishay Precision Group Chip Resistor - Surface Mount CRCW060360K4FKTA

Description
60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060360K4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360K4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060360K4FKTADKR-ND
60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060360K4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360K4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060360K4FKTATR-ND
60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060360K4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360K4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060360K4FKTACT-ND
60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 60.4K OHM 1/10W 1% 0603 SMD - CRCW060360K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/10W 1% 0603 SMD
CRCW060360K4FKTA
RES 60.4K OHM 1/10W 1% 0603 SMD CRCW060360K4FKTA
RES 60.4Kohm 1/10W 1% 0603 SMD

RES 60.4Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Vishay - 36C9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Vishay
36C9279
Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Vishay 36C9279
RES, THICK FILM, 60K4, 1%, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 60K4, 1%, 0.1W, 0603; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4307
Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4307
RES, THICK FILM, 60K4, 1%, 0.1W, 0603, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 60K4, 1%, 0.1W, 0603, REEL; Resistance:60.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW060360K4FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060360K4FKTA
Chip Resistor - Surface Mount CRCW060360K4FKTA
RES SMD 60.4K OHM 1% 1/10W 0603

RES SMD 60.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW060360K4FKTADKR-ND CRCW060360K4FKTA 36C9279 07J4307 CRCW060360K4FKTA
Product Name Chip Resistor - Surface Mount RES 60.4K OHM 1/10W 1% 0603 SMD Res, Thick Film, 60K4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 60K4, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details