Vishay Intertechnology, Inc. RES 60.4K 1% 0.1W 0603 CRCW060360K4FKEB

Description
RES 60.4K 1% 0.1W 0603
Request a Quote Datasheet
Description
RES 60.4K 1% 0.1W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K 1% 0.1W 0603 - CRCW060360K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K 1% 0.1W 0603
CRCW060360K4FKEB
RES 60.4K 1% 0.1W 0603 CRCW060360K4FKEB
RES 60.4K 1% 0.1W 0603

RES 60.4K 1% 0.1W 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060360K4FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360K4FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060360K4FKEBTR-ND
60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

60.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060360K4FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060360K4FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060360K4FKEBCT-ND
RES SMD 60.4K OHM 1% 1/8W 0603

RES SMD 60.4K OHM 1% 1/8W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060360K4FKEB 541-CRCW060360K4FKEBTR-ND
Product Name RES 60.4K 1% 0.1W 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers