Vishay Precision Group CRCW0603604RFKTA CRCW0603604RFKTA

Description
CRCW0603604RFKTA
Request a Quote Datasheet
Description
CRCW0603604RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603604RFKTA - CRCW0603604RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603604RFKTA
CRCW0603604RFKTA
CRCW0603604RFKTA CRCW0603604RFKTA
CRCW0603604RFKTA

CRCW0603604RFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603604RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603604RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603604RFKTADKR-ND
RES SMD 604 OHM 1% 1/10W 0603

RES SMD 604 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603604RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603604RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603604RFKTATR-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603604RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603604RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603604RFKTACT-ND
RES SMD 604 OHM 1% 1/10W 0603

RES SMD 604 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4305
Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4305
RES, THICK FILM, 604R, 1%, 0.1W, 0603, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 604R, 1%, 0.1W, 0603, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603604RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603604RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603604RFKTA
RES SMD 604 OHM 1% 1/10W 0603

RES SMD 604 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603604RFKTA 541-CRCW0603604RFKTADKR-ND 07J4305 CRCW0603604RFKTA
Product Name CRCW0603604RFKTA Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details