Vishay Precision Group RES 604 OHM 1/10W 1% 0603 SMD CRCW0603604RFKEA

Description
RES 604ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 604ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/10W 1% 0603 SMD - CRCW0603604RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/10W 1% 0603 SMD
CRCW0603604RFKEA
RES 604 OHM 1/10W 1% 0603 SMD CRCW0603604RFKEA
RES 604ohm 1/10W 1% 0603 SMD

RES 604ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-604HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604HCT-ND
Chip Resistor - Surface Mount 541-604HCT-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604HTR-ND
Chip Resistor - Surface Mount 541-604HTR-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-604HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-604HDKR-ND
Chip Resistor - Surface Mount 541-604HDKR-ND
604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

604 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 604R, 1%, 0.1W, 0603; Resistance Vishay - 52K8646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.1W, 0603; Resistance Vishay
52K8646
Res, Thick Film, 604R, 1%, 0.1W, 0603; Resistance Vishay 52K8646
RES, THICK FILM, 604R, 1%, 0.1W, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.1W, 0603; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3984
Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3984
RES, THICK FILM, 604R, 1%, 0.1W, 0603, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.1W, 0603, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4323
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4323
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 604 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 604 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603604RFKEA 541-604HCT-ND 52K8646 42K3984 27W4323
Product Name RES 604 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 604R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 604 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details