Vishay Intertechnology, Inc. RES, THK FILM, 604K, 1%, 1/16W CRCW06036043FRT1

Description
RES, THK FILM, 604K, 1%, 1/16W
Request a Quote
Description
RES, THK FILM, 604K, 1%, 1/16W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THK FILM, 604K, 1%, 1/16W - CRCW06036043FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THK FILM, 604K, 1%, 1/16W
CRCW06036043FRT1
RES, THK FILM, 604K, 1%, 1/16W CRCW06036043FRT1
RES, THK FILM, 604K, 1%, 1/16W

RES, THK FILM, 604K, 1%, 1/16W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036043FRT1
Product Name RES, THK FILM, 604K, 1%, 1/16W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details