Vishay Intertechnology, Inc. RESISTOR, 6.04K, 1/10W, 1% CRCW06036042F

Description
RESISTOR, 6.04K, 1/10W, 1%
Request a Quote
Description
RESISTOR, 6.04K, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 6.04K, 1/10W, 1% - CRCW06036042F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 6.04K, 1/10W, 1%
CRCW06036042F
RESISTOR, 6.04K, 1/10W, 1% CRCW06036042F
RESISTOR, 6.04K, 1/10W, 1%

RESISTOR, 6.04K, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036042F
Product Name RESISTOR, 6.04K, 1/10W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details