Vishay Intertechnology, Inc. RES THICK FILM 6.04K 1% 0.063W CRCW06036041F

Description
RES THICK FILM 6.04K 1% 0.063W
Request a Quote
Description
RES THICK FILM 6.04K 1% 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES THICK FILM 6.04K 1% 0.063W - CRCW06036041F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THICK FILM 6.04K 1% 0.063W
CRCW06036041F
RES THICK FILM 6.04K 1% 0.063W CRCW06036041F
RES THICK FILM 6.04K 1% 0.063W

RES THICK FILM 6.04K 1% 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06036041F
Product Name RES THICK FILM 6.04K 1% 0.063W
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details