Vishay Precision Group Chip Resistor - Surface Mount CRCW06035R90FNEA

Description
5.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.90HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90HTR-ND
Chip Resistor - Surface Mount 541-5.90HTR-ND
5.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.90 OHM 1/10W 1% 0603 SMD - CRCW06035R90FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.90 OHM 1/10W 1% 0603 SMD
CRCW06035R90FNEA
RES 5.90 OHM 1/10W 1% 0603 SMD CRCW06035R90FNEA
RES 5.90ohm 1/10W 1% 0603 SMD

RES 5.90ohm 1/10W 1% 0603 SMD

Supplier's Site
D11/crcw0603 200 5R9 1% Et1 E3 Rohs Compliant Vishay - 48P9465 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 5R9 1% Et1 E3 Rohs Compliant Vishay
48P9465
D11/crcw0603 200 5R9 1% Et1 E3 Rohs Compliant Vishay 48P9465
D11/CRCW0603 200 5R9 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 5R9 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.90HTR-ND CRCW06035R90FNEA 48P9465
Product Name Chip Resistor - Surface Mount RES 5.90 OHM 1/10W 1% 0603 SMD D11/crcw0603 200 5R9 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details