Vishay Precision Group Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm CRCW06035R76FNEB

Description
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm - CRCW06035R76FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm
CRCW06035R76FNEB
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm CRCW06035R76FNEB
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035R76FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R76FNEB-ND
Chip Resistor - Surface Mount CRCW06035R76FNEB-ND
5.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R76FNEB CRCW06035R76FNEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 5.76ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details