Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 5.76ohms 1% CRCW06035R76FKTA

Description
Thick Film Resistors - SMD 1/10watt 5.76ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.76ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% - CRCW06035R76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.76ohms 1%
CRCW06035R76FKTA
Thick Film Resistors - SMD 1/10watt 5.76ohms 1% CRCW06035R76FKTA
Thick Film Resistors - SMD 1/10watt 5.76ohms 1%

Thick Film Resistors - SMD 1/10watt 5.76ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035R76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R76FKTA-ND
Chip Resistor - Surface Mount CRCW06035R76FKTA-ND
5.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.76 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R76FKTA CRCW06035R76FKTA-ND
Product Name Thick Film Resistors - SMD 1/10watt 5.76ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details