Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035R62FNTC

Description
5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035R62FNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R62FNTC-ND
Chip Resistor - Surface Mount CRCW06035R62FNTC-ND
5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06035R62FNTC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06035R62FNTC
Chip Resistor - Surface Mount CRCW06035R62FNTC
RES SMD 5.62 OHM 1% 1/10W 0603

RES SMD 5.62 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 5.62 1% 200 Rt6 Rohs Compliant Vishay - 48P9460 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 5.62 1% 200 Rt6 Rohs Compliant Vishay
48P9460
Crcw0603 5.62 1% 200 Rt6 Rohs Compliant Vishay 48P9460
CRCW0603 5.62 1% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 5.62 1% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW06035R62FNTC-ND CRCW06035R62FNTC 48P9460
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 5.62 1% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details