Vishay Intertechnology, Inc. RES 5.62 OHM 1/10W 1% 0603 SMD CRCW06035R62FNTA

Description
RES 5.62ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 5.62ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1/10W 1% 0603 SMD - CRCW06035R62FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/10W 1% 0603 SMD
CRCW06035R62FNTA
RES 5.62 OHM 1/10W 1% 0603 SMD CRCW06035R62FNTA
RES 5.62ohm 1/10W 1% 0603 SMD

RES 5.62ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035R62FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R62FNTA-ND
Chip Resistor - Surface Mount CRCW06035R62FNTA-ND
5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.62 Ohm, 100Mw, 1%; Resistance Vishay - 07J4258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.62 Ohm, 100Mw, 1%; Resistance Vishay
07J4258
Resistor, Thick Film, 5.62 Ohm, 100Mw, 1%; Resistance Vishay 07J4258
RESISTOR, THICK FILM, 5.62 OHM, 100mW, 1%; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.62 OHM, 100mW, 1%; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06035R62FNTA CRCW06035R62FNTA-ND 07J4258
Product Name RES 5.62 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 5.62 Ohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details