The Vishay thick film resistor with a resistance value of 5.62 Ohm features a power rating of 100 mW and a tolerance of ±1%. It is packaged in a 0603 (1608 metric) size, making it suitable for compact applications. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It has a temperature coefficient of ±100 ppm/K, ensuring stable performance across varying temperatures. The pure tin solder contacts on a nickel barrier layer allow compatibility with both lead-free and lead-containing soldering processes. This resistor is RoHS compliant, aligning with environmental regulations. Its stability is rated at OîR/R = 1% for 1000 hours at 70 °C, indicating good long-term reliability.
5.62 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
0603,5.62,1%,T/R,RoH
RES, THICK FILM, 5R62, 1%, 0.1W, 0603; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RESISTOR, THICK FILM, 5.62 OHM, 100mW, 1%; Resistance:5.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-5.62HTR-ND | CRCW06035R62FNEA | 42K3946 | 52K8587 |
| Product Name | Chip Resistor - Surface Mount | 0603,5.62,1%,T/R,RoHS Compliant | Res, Thick Film, 5R62, 1%, 0.1W, 0603; Resistance Vishay | Resistor, Thick Film, 5.62 Ohm, 100Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 5.62 ohms | 5.62 ohms | 5.62 ohms |