Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06035R60JNEB

Description
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06035R60JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06035R60JNEB-ND
Chip Resistor - Surface Mount CRCW06035R60JNEB-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 5.6ohms 5% - CRCW06035R60JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 5.6ohms 5%
CRCW06035R60JNEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 5.6ohms 5% CRCW06035R60JNEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 5.6ohms 5%

Vishay/DaleThick Film Resistors - SMD 1/10watt 5.6ohms 5%

Supplier's Site
D11/crcw0603 200 5R6 5% Et5 E3 Rohs Compliant Vishay - 48P9453 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 5R6 5% Et5 E3 Rohs Compliant Vishay
48P9453
D11/crcw0603 200 5R6 5% Et5 E3 Rohs Compliant Vishay 48P9453
D11/CRCW0603 200 5R6 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 5R6 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06035R60JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06035R60JNEB
Chip Resistor - Surface Mount CRCW06035R60JNEB
RES SMD 5.6 OHM 5% 1/10W 0603

RES SMD 5.6 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06035R60JNEB-ND CRCW06035R60JNEB 48P9453 CRCW06035R60JNEB
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 5.6ohms 5% D11/crcw0603 200 5R6 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details