Vishay Precision Group Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay CRCW06035R60JNEAIF

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4685
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4685
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41R4685
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details