Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 5.6ohms 5% CRCW06035R60JNEA

Description
Thick Film Resistors - SMD 1/10watt 5.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 5.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 5.6ohms 5% - CRCW06035R60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 5.6ohms 5%
CRCW06035R60JNEA
Thick Film Resistors - SMD 1/10watt 5.6ohms 5% CRCW06035R60JNEA
Thick Film Resistors - SMD 1/10watt 5.6ohms 5%

Thick Film Resistors - SMD 1/10watt 5.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-5.6GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6GTR-ND
Chip Resistor - Surface Mount 541-5.6GTR-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6GCT-ND
Chip Resistor - Surface Mount 541-5.6GCT-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6GDKR-ND
Chip Resistor - Surface Mount 541-5.6GDKR-ND
5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06035R60JNEA 541-5.6GTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 5.6ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data